multicomp PRO Socket, Pcb, 1 Row, 3 Position; Connector Systems Multicomp Pro 2212S-03SG-85

Description
SOCKET, PCB, 1 ROW, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, 1 ROW, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, 1 Row, 3 Position; Connector Systems Multicomp Pro - 08N6769 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, 1 Row, 3 Position; Connector Systems Multicomp Pro
08N6769
Socket, Pcb, 1 Row, 3 Position; Connector Systems Multicomp Pro 08N6769
SOCKET, PCB, 1 ROW, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes

SOCKET, PCB, 1 ROW, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:2212S Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6769
Product Name Socket, Pcb, 1 Row, 3 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28503-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details