multicomp PRO Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2211SM-22G-B1-TB

Description
CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2954 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2954
Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2954
CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC2954
Product Name Connector, Header, 22Pos, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5743-220-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details