multicomp PRO Board-Board Connector Header, 4 Position, 1Row; Connector Systems Multicomp Pro 2211S-04G

Description
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Multicomp Pro - 08N6746 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Multicomp Pro
08N6746
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Multicomp Pro 08N6746
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:2211S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6746
Product Name Board-Board Connector Header, 4 Position, 1Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products