multicomp PRO Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2211R-12G-SM-CR

Description
CONN, HEADER, 12POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 12POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2927
Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2927
CONN, HEADER, 12POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 12POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2926 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2926
Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2926
CONN, HEADER, 12POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 12POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC2927
Product Name Conn, Header, 12Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
TO-5 Socket-3pins - 4590 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Headers & Wire Housings - B5740-208-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details