multicomp PRO Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 2211R-04G-SM-CR

Description
CONN, HEADER, 4POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 4POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2911
Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2911
CONN, HEADER, 4POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 4POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC2910 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
51AC2910
Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro 51AC2910
CONN, HEADER, 4POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONN, HEADER, 4POS, R/A, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:2211R Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AC2911
Product Name Conn, Header, 4Pos, R/a, 1Row, 2.54Mm; Pitch Spacing Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
PCB Headers & Receptacles - 103240-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details