multicomp PRO Fuse, Bottle, Gl, 16A, D01; Product Range Multicomp Pro 2211005

Description
FUSE, BOTTLE, GL, 16A, D01; Product Range:D0 Series; Fuse Current:16A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes
Description
FUSE, BOTTLE, GL, 16A, D01; Product Range:D0 Series; Fuse Current:16A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Bottle, Gl, 16A, D01; Product Range Multicomp Pro - 15R2885 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Bottle, Gl, 16A, D01; Product Range Multicomp Pro
15R2885
Fuse, Bottle, Gl, 16A, D01; Product Range Multicomp Pro 15R2885
FUSE, BOTTLE, GL, 16A, D01; Product Range:D0 Series; Fuse Current:16A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes

FUSE, BOTTLE, GL, 16A, D01; Product Range:D0 Series; Fuse Current:16A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15R2885
Product Name Fuse, Bottle, Gl, 16A, D01; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers