multicomp PRO Connector, Power Entry, Receptacle, 15A; Iec Connector Type Multicomp 2141

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Multicomp - 20M6073 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Multicomp
20M6073
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Multicomp 20M6073
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M6073
Product Name Connector, Power Entry, Receptacle, 15A; Iec Connector Type Multicomp
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products