multicomp PRO Shrink Ratio Multicomp Pro 21-19545

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:1.75"; Length - Metric:44.5mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:1.75"; Length - Metric:44.5mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Multicomp Pro - 45Y0158 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Multicomp Pro
45Y0158
Shrink Ratio Multicomp Pro 45Y0158
Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:1.75"; Length - Metric:44.5mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:1.75"; Length - Metric:44.5mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 45Y0158
Product Name Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details