multicomp PRO Two-Part Abs Case Black 240 X 190 X 90Mm; Enclosure Type Multicomp 21-14424

Description
Two-part ABS Case - Black - 240 x 190 x 90mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:
Description
Two-part ABS Case - Black - 240 x 190 x 90mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:

Suppliers

Company
Product
Description
Supplier Links
Two-Part Abs Case Black 240 X 190 X 90Mm; Enclosure Type Multicomp - 29X0042 - Newark, An Avnet Company
Chicago, IL, United States
Two-Part Abs Case Black 240 X 190 X 90Mm; Enclosure Type Multicomp
29X0042
Two-Part Abs Case Black 240 X 190 X 90Mm; Enclosure Type Multicomp 29X0042
Two-part ABS Case - Black - 240 x 190 x 90mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:

Two-part ABS Case - Black - 240 x 190 x 90mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29X0042
Product Name Two-Part Abs Case Black 240 X 190 X 90Mm; Enclosure Type Multicomp
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers