multicomp PRO Two-Part Abs Case Black 240 X 190 X 65Mm; Enclosure Type Multicomp 21-14422

Description
Two-part ABS Case - Black - 240 x 190 x 65mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:
Description
Two-part ABS Case - Black - 240 x 190 x 65mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:

Suppliers

Company
Product
Description
Supplier Links
Two-Part Abs Case Black 240 X 190 X 65Mm; Enclosure Type Multicomp - 29X0041 - Newark, An Avnet Company
Chicago, IL, United States
Two-Part Abs Case Black 240 X 190 X 65Mm; Enclosure Type Multicomp
29X0041
Two-Part Abs Case Black 240 X 190 X 65Mm; Enclosure Type Multicomp 29X0041
Two-part ABS Case - Black - 240 x 190 x 65mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:

Two-part ABS Case - Black - 240 x 190 x 65mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP68; Body Color:Black; NEMA Rating:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29X0041
Product Name Two-Part Abs Case Black 240 X 190 X 65Mm; Enclosure Type Multicomp
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details