multicomp PRO Diode, Rf, 2Pf, 70V, Sod-123; Diode Configuration Multicomp Pro 1N5711W-7-F

Description
DIODE, RF, 2PF, 70V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Operating Temperature Max:175°C; Diode Case Style:SOD-123; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, RF, 2PF, 70V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Operating Temperature Max:175°C; Diode Case Style:SOD-123; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Rf, 2Pf, 70V, Sod-123; Diode Configuration Multicomp Pro - 65W8790 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rf, 2Pf, 70V, Sod-123; Diode Configuration Multicomp Pro
65W8790
Diode, Rf, 2Pf, 70V, Sod-123; Diode Configuration Multicomp Pro 65W8790
DIODE, RF, 2PF, 70V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Operating Temperature Max:175°C; Diode Case Style:SOD-123; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIODE, RF, 2PF, 70V, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Operating Temperature Max:175°C; Diode Case Style:SOD-123; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8790
Product Name Diode, Rf, 2Pf, 70V, Sod-123; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4607 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Bridge Rectifiers - 1222387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4958US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 475 mA
IR 25 mA
View Details