ZENER DIODE, 62V, 5W, DO-201AE; Zener Voltage Nom:62V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:1N5372 Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 04X9433 |
| Product Name | Zener Diode, 62V, 5W, Do-201Ae; Zener Voltage Nom Multicomp Pro |
| Package | DO-201AE; DO-201 |