The Zener Diode, 500mW, 6.8V, DO-35 from Multicomp Pro is designed for voltage stabilization applications. It features a nominal Zener voltage of 6.8V with a tolerance of ±5%. The diode has a maximum power dissipation of 500mW and can operate at a junction temperature of up to 200°C. It exhibits a very sharp reverse characteristic and low reverse current levels, making it suitable for reliable performance in various electronic circuits. The diode is housed in a standard glass DO-35 case and is compliant with RoHS regulations. Its thermal resistance from junction to ambient is specified at 300 K/W, ensuring effective heat management during operation.
ZENER DIODE, 500mW, 6.8V, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 90R9459 |
| Product Name | Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Multicomp Pro |
| Package | DO-35; DO-35 |