multicomp PRO Diode, Small Sig, 100V, 0.15A, Sod-323Fl; Diode Configuration Multicomp Pro 1N4148WS

Description
DIODE, SMALL SIG, 100V, 0.15A, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes
Description
DIODE, SMALL SIG, 100V, 0.15A, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Sig, 100V, 0.15A, Sod-323Fl; Diode Configuration Multicomp Pro - 64AH9337 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, 100V, 0.15A, Sod-323Fl; Diode Configuration Multicomp Pro
64AH9337
Diode, Small Sig, 100V, 0.15A, Sod-323Fl; Diode Configuration Multicomp Pro 64AH9337
DIODE, SMALL SIG, 100V, 0.15A, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIG, 100V, 0.15A, SOD-323FL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH9337
Product Name Diode, Small Sig, 100V, 0.15A, Sod-323Fl; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details