multicomp PRO Diode, Small Sig, 300V, 0.15A, Sod-123F; Diode Configuration Multicomp Pro 1N4148W+

Description
DIODE, SMALL SIG, 300V, 0.15A, SOD-123F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, SMALL SIG, 300V, 0.15A, SOD-123F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Sig, 300V, 0.15A, Sod-123F; Diode Configuration Multicomp Pro - 05AC0534 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, 300V, 0.15A, Sod-123F; Diode Configuration Multicomp Pro
05AC0534
Diode, Small Sig, 300V, 0.15A, Sod-123F; Diode Configuration Multicomp Pro 05AC0534
DIODE, SMALL SIG, 300V, 0.15A, SOD-123F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SMALL SIG, 300V, 0.15A, SOD-123F; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05AC0534
Product Name Diode, Small Sig, 300V, 0.15A, Sod-123F; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1219467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details