multicomp PRO Diode, Standard Recovery, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro 1N4002

Description
DIODE, STANDARD RECOVERY, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8772 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8772
Diode, Standard Recovery, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8772
DIODE, STANDARD RECOVERY, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8772
Product Name Diode, Standard Recovery, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details