multicomp PRO Diode, Standard Recovery, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro 1N4001

Description
DIODE, STANDARD RECOVERY, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8770 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8770
Diode, Standard Recovery, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8770
DIODE, STANDARD RECOVERY, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard Recovery, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8771 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
65W8771
Diode, Standard Recovery, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 65W8771
DIODE, STANDARD RECOVERY, 1A, 50V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 50V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8770 65W8771
Product Name Diode, Standard Recovery, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro Diode, Standard Recovery, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 284-SMP1321-011 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
RF Diodes - BA892E6433-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details