multicomp PRO Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro 1MS4T1B1M1RE

Description
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro - 98K4982 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro
98K4982
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro 98K4982
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4982
Product Name Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Antistatic Toggle - B12AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers