multicomp PRO Switch, Toggle, Spdt, 5A, 120V; Switch Operation Multicomp Pro 1MS4T1B1M1QE

Description
SWITCH, TOGGLE, SPDT, 5A, 120V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 120V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 120V; Switch Operation Multicomp Pro - 98K4981 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120V; Switch Operation Multicomp Pro
98K4981
Switch, Toggle, Spdt, 5A, 120V; Switch Operation Multicomp Pro 98K4981
SWITCH, TOGGLE, SPDT, 5A, 120V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 120V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS4T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4981
Product Name Switch, Toggle, Spdt, 5A, 120V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2067004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Hardware - AT4064B - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details