SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS2T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 98K4970 |
| Product Name | Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |