The Switch, Toggle, 4PDT, 5A, 250V from Multicomp Pro is designed for panel mounting and features a non-illuminated operation with a configuration of four poles and double throw (4PDT). It has a maximum contact current rating of 5A and can handle voltages up to 250V AC. The switch is rated for a mechanical life of 40,000 make and break cycles, ensuring durability in applications. It operates effectively within a temperature range of -30°C to 85°C and has a dielectric strength of 1,000Vrms at sea level. The materials used include a Diallylphthalate (DAP) case and brass components, with options for silver or gold plating on the contacts. This switch is RoHS compliant, making it suitable for environmentally conscious designs.
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-Off-(
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 95M4622 |
| Product Name | Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | 4PDT |