multicomp PRO Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro 1M32T1B5M1QE

Description
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M32 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M32 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro - 95M4615 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro
95M4615
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro 95M4615
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M32 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M32 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M4615
Product Name Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A13HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details