multicomp PRO Fast Switch Diode, 1A, 400V, Axial; Repetitive Peak Reverse Voltage Multicomp 1F4

Description
FAST SWITCH DIODE, 1A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:30ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
FAST SWITCH DIODE, 1A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:30ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Switch Diode, 1A, 400V, Axial; Repetitive Peak Reverse Voltage Multicomp - 98K4930 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 400V, Axial; Repetitive Peak Reverse Voltage Multicomp
98K4930
Fast Switch Diode, 1A, 400V, Axial; Repetitive Peak Reverse Voltage Multicomp 98K4930
FAST SWITCH DIODE, 1A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:30ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:30ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 98K4930
Product Name Fast Switch Diode, 1A, 400V, Axial; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 10 volts
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Diode; 0.95 V @ 5 A; 10 A; 200; 50 A; 100 muA (Max.); 35 ns (Max.); TO-22OF15 - 70212514 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 10000 mA
VR 200 volts
View Details