multicomp PRO Feet, Rubber, 3Mm, 22Mm, Instrument; Bumper / Feet Mounting Multicomp 18988BLACK

Description
FEET, RUBBER, 3MM, 22MM, INSTRUMENT; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:22mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:3mm RoHS Compliant: Yes
Description
FEET, RUBBER, 3MM, 22MM, INSTRUMENT; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:22mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 3Mm, 22Mm, Instrument; Bumper / Feet Mounting Multicomp - 07WX5679 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 3Mm, 22Mm, Instrument; Bumper / Feet Mounting Multicomp
07WX5679
Feet, Rubber, 3Mm, 22Mm, Instrument; Bumper / Feet Mounting Multicomp 07WX5679
FEET, RUBBER, 3MM, 22MM, INSTRUMENT; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:22mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:3mm RoHS Compliant: Yes

FEET, RUBBER, 3MM, 22MM, INSTRUMENT; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:22mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 07WX5679
Product Name Feet, Rubber, 3Mm, 22Mm, Instrument; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 304148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7756 inch (19.7 mm)
View Details
1.250
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.25 inch (31.75 mm)
View Details