multicomp PRO Mini Usb Conn, Rcpt, Th; Usb Connector Type Multicomp 186A-0520138

Description
MINI USB CONN, RCPT, TH; USB Connector Type:-; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
MINI USB CONN, RCPT, TH; USB Connector Type:-; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini Usb Conn, Rcpt, Th; Usb Connector Type Multicomp - 38AJ4667 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, Rcpt, Th; Usb Connector Type Multicomp
38AJ4667
Mini Usb Conn, Rcpt, Th; Usb Connector Type Multicomp 38AJ4667
MINI USB CONN, RCPT, TH; USB Connector Type:-; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

MINI USB CONN, RCPT, TH; USB Connector Type:-; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AJ4667
Product Name Mini Usb Conn, Rcpt, Th; Usb Connector Type Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Connector/Terminal/Pin - 15726529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Geometry Straight
View Details