multicomp PRO Hdmi Audio/video Cable, 10M, 24Awg, Black; Connector Type A Multicomp Pro 18-94192670

Description
HDMI AUDIO/VIDEO CABLE, 10M, 24AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes
Datasheet
Description
HDMI AUDIO/VIDEO CABLE, 10M, 24AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 10M, 24Awg, Black; Connector Type A Multicomp Pro - 74M6167 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 10M, 24Awg, Black; Connector Type A Multicomp Pro
74M6167
Hdmi Audio/video Cable, 10M, 24Awg, Black; Connector Type A Multicomp Pro 74M6167
HDMI AUDIO/VIDEO CABLE, 10M, 24AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 10M, 24AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6167
Product Name Hdmi Audio/video Cable, 10M, 24Awg, Black; Connector Type A Multicomp Pro
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/515-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers