multicomp PRO Isolator Enclosed 20A 4 Pole; No. Of Poles Multicomp 1710467

Description
ISOLATOR ENCLOSED 20A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes
Description
ISOLATOR ENCLOSED 20A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Enclosed 20A 4 Pole; No. Of Poles Multicomp - 24R6535 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Enclosed 20A 4 Pole; No. Of Poles Multicomp
24R6535
Isolator Enclosed 20A 4 Pole; No. Of Poles Multicomp 24R6535
ISOLATOR ENCLOSED 20A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

ISOLATOR ENCLOSED 20A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6535
Product Name Isolator Enclosed 20A 4 Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers