multicomp PRO Sleeving, Flat Wire Braid, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro 16X8X0.1530A

Description
SLEEVING, FLAT WIRE BRAID, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Accessory Type:Braid RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Accessory Type:Braid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro - 13M5738 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro
13M5738
Sleeving, Flat Wire Braid, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro 13M5738
SLEEVING, FLAT WIRE BRAID, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Accessory Type:Braid RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Accessory Type:Braid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 13M5738
Product Name Sleeving, Flat Wire Braid, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details