multicomp PRO Tubing, Split Loom, 25.172Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro 1446

Description
TUBING, SPLIT LOOM, 25.172MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.172mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet
Description
TUBING, SPLIT LOOM, 25.172MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.172mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Split Loom, 25.172Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro - 92N3686 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Split Loom, 25.172Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
92N3686
Tubing, Split Loom, 25.172Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro 92N3686
TUBING, SPLIT LOOM, 25.172MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.172mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

TUBING, SPLIT LOOM, 25.172MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.172mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N3686
Product Name Tubing, Split Loom, 25.172Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details