multicomp PRO Tubing, Split Loom, 18.771Mm, Grey, 50Ft; Sleeving / Tubing Type Multicomp Pro 1433

Description
TUBING, SPLIT LOOM, 18.771MM, GREY, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:18.771mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet
Description
TUBING, SPLIT LOOM, 18.771MM, GREY, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:18.771mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Split Loom, 18.771Mm, Grey, 50Ft; Sleeving / Tubing Type Multicomp Pro - 92N3673 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Split Loom, 18.771Mm, Grey, 50Ft; Sleeving / Tubing Type Multicomp Pro
92N3673
Tubing, Split Loom, 18.771Mm, Grey, 50Ft; Sleeving / Tubing Type Multicomp Pro 92N3673
TUBING, SPLIT LOOM, 18.771MM, GREY, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:18.771mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

TUBING, SPLIT LOOM, 18.771MM, GREY, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:18.771mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N3673
Product Name Tubing, Split Loom, 18.771Mm, Grey, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details