multicomp PRO Tubing, Split Loom, 9.221Mm, Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro 1430

Description
TUBING, SPLIT LOOM, 9.221MM, GREY, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:GrayRoHS Compliant: Yes
Datasheet
Description
TUBING, SPLIT LOOM, 9.221MM, GREY, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:GrayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Split Loom, 9.221Mm, Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro - 92N3670 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Split Loom, 9.221Mm, Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
92N3670
Tubing, Split Loom, 9.221Mm, Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro 92N3670
TUBING, SPLIT LOOM, 9.221MM, GREY, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:GrayRoHS Compliant: Yes

TUBING, SPLIT LOOM, 9.221MM, GREY, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N3670
Product Name Tubing, Split Loom, 9.221Mm, Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details