multicomp PRO Hss Drill Bit, 10Mm, 0.062; Drill Bit Size Metric Multicomp 143-0061

Description
HSS DRILL BIT, 10MM, 0.062"; Drill Bit Size Metric:1.6mm; Drill Bit Size Imperial:0.062"; Effective Length:10mm; Overall Length:48mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HSS DRILL BIT, 10MM, 0.062"; Drill Bit Size Metric:1.6mm; Drill Bit Size Imperial:0.062"; Effective Length:10mm; Overall Length:48mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hss Drill Bit, 10Mm, 0.062; Drill Bit Size Metric Multicomp - 74M5926 - Newark, An Avnet Company
Chicago, IL, United States
Hss Drill Bit, 10Mm, 0.062; Drill Bit Size Metric Multicomp
74M5926
Hss Drill Bit, 10Mm, 0.062; Drill Bit Size Metric Multicomp 74M5926
HSS DRILL BIT, 10MM, 0.062"; Drill Bit Size Metric:1.6mm; Drill Bit Size Imperial:0.062"; Effective Length:10mm; Overall Length:48mm; Product Range:- RoHS Compliant: Yes

HSS DRILL BIT, 10MM, 0.062"; Drill Bit Size Metric:1.6mm; Drill Bit Size Imperial:0.062"; Effective Length:10mm; Overall Length:48mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5926
Product Name Hss Drill Bit, 10Mm, 0.062; Drill Bit Size Metric Multicomp
Diameter 0.063 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.154 inch (3.9 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-#17 - 221B-#17 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173213 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Hardened Steel
# of Pieces 1
View Details