Minerallac Company Drill Bit 91905

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 1/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 1/8 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 1/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 1/8 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91905 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91905
Drill Bit 91905
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 1/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 1/8 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2-3/4 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • 1/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 1/8 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91905
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Ltr P Carbide Jobber Drill with Composite Tip - 220-3230
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details