multicomp PRO Drill Bit, Hp Shank, 1Mm, 45Mm; Drill Bit Size Metric Multicomp Pro 143-0059

Description
DRILL BIT, HP SHANK, 1MM, 45MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.039"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes
Description
DRILL BIT, HP SHANK, 1MM, 45MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.039"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Hp Shank, 1Mm, 45Mm; Drill Bit Size Metric Multicomp Pro - 74M5924 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Hp Shank, 1Mm, 45Mm; Drill Bit Size Metric Multicomp Pro
74M5924
Drill Bit, Hp Shank, 1Mm, 45Mm; Drill Bit Size Metric Multicomp Pro 74M5924
DRILL BIT, HP SHANK, 1MM, 45MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.039"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

DRILL BIT, HP SHANK, 1MM, 45MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:0.039"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5924
Product Name Drill Bit, Hp Shank, 1Mm, 45Mm; Drill Bit Size Metric Multicomp Pro
Diameter 0.039 inch (1.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
High Speed Drill 220B-GP-31/64 - 220B-GP-31/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
29/64" Cobalt Screw Machine Length Drill - DD4129B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details