Minerallac Company Auger Drill Bit 80912

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 3/4 INCH DIAMETER - DECIMAL .75 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 3/4
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 3/4 INCH DIAMETER - DECIMAL .75 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 3/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80912 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80912
Auger Drill Bit 80912
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 3/4 INCH DIAMETER - DECIMAL .75 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 3/4
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 3/4 INCH
  • DIAMETER - DECIMAL .75
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 3/4
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80912
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711271-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Drill Bit - 33320 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details