multicomp PRO Drill Bit, Hp Shank, 0.9Mm, 44Mm; Drill Bit Size Metric Multicomp 143-0058

Description
DRILL BIT, HP SHANK, 0.9MM, 44MM; Drill Bit Size Metric:0.9mm; Drill Bit Size Imperial:0.035"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes
Description
DRILL BIT, HP SHANK, 0.9MM, 44MM; Drill Bit Size Metric:0.9mm; Drill Bit Size Imperial:0.035"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Hp Shank, 0.9Mm, 44Mm; Drill Bit Size Metric Multicomp - 74M5923 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Hp Shank, 0.9Mm, 44Mm; Drill Bit Size Metric Multicomp
74M5923
Drill Bit, Hp Shank, 0.9Mm, 44Mm; Drill Bit Size Metric Multicomp 74M5923
DRILL BIT, HP SHANK, 0.9MM, 44MM; Drill Bit Size Metric:0.9mm; Drill Bit Size Imperial:0.035"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

DRILL BIT, HP SHANK, 0.9MM, 44MM; Drill Bit Size Metric:0.9mm; Drill Bit Size Imperial:0.035"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5923
Product Name Drill Bit, Hp Shank, 0.9Mm, 44Mm; Drill Bit Size Metric Multicomp
Diameter 0.035 inch (0.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details