multicomp PRO Solder Wire, Lead Free, 1.2Mm X 2M ; Leaded / Lead Free Multicore (Solder) 1399125-M 2METRE

Description
SOLDER WIRE, LEAD FREE, 1.2MM X 2M ; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99.7, 0.3 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C; Weight - Metric:
Datasheet
Description
SOLDER WIRE, LEAD FREE, 1.2MM X 2M ; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99.7, 0.3 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C; Weight - Metric:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Lead Free, 1.2Mm X 2M ; Leaded / Lead Free Multicore (Solder) - 93K2261 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Lead Free, 1.2Mm X 2M ; Leaded / Lead Free Multicore (Solder)
93K2261
Solder Wire, Lead Free, 1.2Mm X 2M ; Leaded / Lead Free Multicore (Solder) 93K2261
SOLDER WIRE, LEAD FREE, 1.2MM X 2M ; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99.7, 0.3 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C; Weight - Metric:

SOLDER WIRE, LEAD FREE, 1.2MM X 2M ; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99.7, 0.3 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C; Weight - Metric:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93K2261
Product Name Solder Wire, Lead Free, 1.2Mm X 2M ; Leaded / Lead Free Multicore (Solder)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details