multicomp PRO Tvs Diode, 82A, 18.2V, Unidirectional, Do-201; Product Range Multicomp Pro 1.5KE13A

Description
TVS DIODE, 82A, 18.2V, Unidirectional, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:11.1V; Clamping Voltage Vc Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes
Description
TVS DIODE, 82A, 18.2V, Unidirectional, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:11.1V; Clamping Voltage Vc Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 82A, 18.2V, Unidirectional, Do-201; Product Range Multicomp Pro - 91R0608 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 82A, 18.2V, Unidirectional, Do-201; Product Range Multicomp Pro
91R0608
Tvs Diode, 82A, 18.2V, Unidirectional, Do-201; Product Range Multicomp Pro 91R0608
TVS DIODE, 82A, 18.2V, Unidirectional, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:11.1V; Clamping Voltage Vc Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 82A, 18.2V, Unidirectional, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:11.1V; Clamping Voltage Vc Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 91R0608
Product Name Tvs Diode, 82A, 18.2V, Unidirectional, Do-201; Product Range Multicomp Pro
Direction Unidirectional
Unlock Full Specs
to access all available technical data