multicomp PRO Diode, Tvs, 11V, 1500W; Product Range Multicomp 1.5KE11A

Description
DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 11V, 1500W; Product Range Multicomp - 37AJ1637 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 11V, 1500W; Product Range Multicomp
37AJ1637
Diode, Tvs, 11V, 1500W; Product Range Multicomp 37AJ1637
DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes

DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ1637
Product Name Diode, Tvs, 11V, 1500W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type LLD - Model: KP926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4460 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details