multicomp PRO Diode, Tvs, 1.5Kw, 85V, Bi-Directional, Do-201; Product Range Multicomp Pro 1.5KE100CA

Description
DIODE, TVS, 1.5KW, 85V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 1.5KW, 85V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 85V, Bi-Directional, Do-201; Product Range Multicomp Pro - 91R0602 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 85V, Bi-Directional, Do-201; Product Range Multicomp Pro
91R0602
Diode, Tvs, 1.5Kw, 85V, Bi-Directional, Do-201; Product Range Multicomp Pro 91R0602
DIODE, TVS, 1.5KW, 85V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 85V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91R0602
Product Name Diode, Tvs, 1.5Kw, 85V, Bi-Directional, Do-201; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details