multicomp PRO Antistatic Cable Tie, 200Mm, 50Lb; Cable Tie Material Multicomp 064-0001

Description
ANTISTATIC CABLE TIE, 200MM, 50LB; Cable Tie Material:-; Cable Tie Length:200mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Antistatic; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes
Datasheet
Description
ANTISTATIC CABLE TIE, 200MM, 50LB; Cable Tie Material:-; Cable Tie Length:200mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Antistatic; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Cable Tie, 200Mm, 50Lb; Cable Tie Material Multicomp - 38X3164 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Cable Tie, 200Mm, 50Lb; Cable Tie Material Multicomp
38X3164
Antistatic Cable Tie, 200Mm, 50Lb; Cable Tie Material Multicomp 38X3164
ANTISTATIC CABLE TIE, 200MM, 50LB; Cable Tie Material:-; Cable Tie Length:200mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Antistatic; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

ANTISTATIC CABLE TIE, 200MM, 50LB; Cable Tie Material:-; Cable Tie Length:200mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Antistatic; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 38X3164
Product Name Antistatic Cable Tie, 200Mm, 50Lb; Cable Tie Material Multicomp
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details