multicomp PRO Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp 055-0084

Description
LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Description
LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp - 38X3153 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp
38X3153
Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp 38X3153
LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 38X3153
Product Name Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp
Width 1.97 inches (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-155 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7587936 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details