multicomp PRO High Temp Masking Dot, 8Mm, Amber; Adhesive Type Multicomp 053-1001

Description
HIGH TEMP MASKING DOT, 8MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes
Description
HIGH TEMP MASKING DOT, 8MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Dot, 8Mm, Amber; Adhesive Type Multicomp - 74M5585 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Masking Dot, 8Mm, Amber; Adhesive Type Multicomp
74M5585
High Temp Masking Dot, 8Mm, Amber; Adhesive Type Multicomp 74M5585
HIGH TEMP MASKING DOT, 8MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes

HIGH TEMP MASKING DOT, 8MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 74M5585
Product Name High Temp Masking Dot, 8Mm, Amber; Adhesive Type Multicomp
Type Masking Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated White Polyethylene Foam - 1008-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details