Budnick Converting, Inc. Nuclear Grade Duct Tape 357N

Description
357N is a 13 mil, polyethylene coated cloth, premium grade nuclear duct tape, primarily used for securing gloves to sleeves and boots to pants.
Request a Quote
Description
357N is a 13 mil, polyethylene coated cloth, premium grade nuclear duct tape, primarily used for securing gloves to sleeves and boots to pants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Columbia, IL, USA
Nuclear Grade Duct Tape
357N
Nuclear Grade Duct Tape 357N
357N is a 13 mil, polyethylene coated cloth, premium grade nuclear duct tape, primarily used for securing gloves to sleeves and boots to pants.

357N is a 13 mil, polyethylene coated cloth, premium grade nuclear duct tape, primarily used for securing gloves to sleeves and boots to pants.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 357N
Product Name Nuclear Grade Duct Tape
Type Duct; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Silver Printed Duct Sealing Tape - 228LA - Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Electrically Conductive Single Sided Tape - 3304BC-S - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Adhesive Single; Copper
Thickness 0.0018 inches (0.0450 mm)
View Details
Heavy Duty Duct Tape - 145 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
High Temp Laminating Adhesive - 240APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details