multicomp PRO High Temp Masking Tape, 19Mm, Amber; Adhesive Type Multicomp 051-0004

Description
HIGH TEMP MASKING TAPE, 19MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Description
HIGH TEMP MASKING TAPE, 19MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Tape, 19Mm, Amber; Adhesive Type Multicomp - 95M4592 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Masking Tape, 19Mm, Amber; Adhesive Type Multicomp
95M4592
High Temp Masking Tape, 19Mm, Amber; Adhesive Type Multicomp 95M4592
HIGH TEMP MASKING TAPE, 19MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

HIGH TEMP MASKING TAPE, 19MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.8 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95M4592
Product Name High Temp Masking Tape, 19Mm, Amber; Adhesive Type Multicomp
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details