multicomp PRO Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp 03EN35T044(25/40)

Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:25°C; Reset Temperature:40°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:
Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:25°C; Reset Temperature:40°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp - 07WX4445 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
07WX4445
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp 07WX4445
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:25°C; Reset Temperature:40°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:

TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:25°C; Reset Temperature:40°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 07WX4445
Product Name Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
Set Point Range 77 F (25 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details