multicomp PRO Conductive Bag, 375Deg F, Black; Bag Type Multicomp 006-0001F

Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Bag, 375Deg F, Black; Bag Type Multicomp - 87P0173 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Bag, 375Deg F, Black; Bag Type Multicomp
87P0173
Conductive Bag, 375Deg F, Black; Bag Type Multicomp 87P0173
CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

CONDUCTIVE BAG, 375DEG F, BLACK; Bag Type:Conductive Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:101.6µm; Bag Color:Black; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 87P0173
Product Name Conductive Bag, 375Deg F, Black; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details