multicomp PRO Pink Antistatic Bag, 36 X 48; Bag Type Multicomp 001-0041

Description
PINK ANTISTATIC BAG, 36" X 48"; Bag Type:-; Width - Imperial:36"; Length - Imperial:48"; Length - Metric:1.2mm; Film Thickness:75µm; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; Colour:Pink; ESD Storage Type:Bag RoHS Compliant: Yes
Description
PINK ANTISTATIC BAG, 36" X 48"; Bag Type:-; Width - Imperial:36"; Length - Imperial:48"; Length - Metric:1.2mm; Film Thickness:75µm; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; Colour:Pink; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pink Antistatic Bag, 36 X 48; Bag Type Multicomp - 74M5399 - Newark, An Avnet Company
Chicago, IL, United States
Pink Antistatic Bag, 36 X 48; Bag Type Multicomp
74M5399
Pink Antistatic Bag, 36 X 48; Bag Type Multicomp 74M5399
PINK ANTISTATIC BAG, 36" X 48"; Bag Type:-; Width - Imperial:36"; Length - Imperial:48"; Length - Metric:1.2mm; Film Thickness:75µm; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; Colour:Pink; ESD Storage Type:Bag RoHS Compliant: Yes

PINK ANTISTATIC BAG, 36" X 48"; Bag Type:-; Width - Imperial:36"; Length - Imperial:48"; Length - Metric:1.2mm; Film Thickness:75µm; Bag Color:Pink; Seal Type:Heat Seal; Product Range:-; Colour:Pink; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 74M5399
Product Name Pink Antistatic Bag, 36 X 48; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details