Multi-Tech Systems, Inc. IP67 Conduit for Outdoor LoRa™ Deployments (MTCDTIP Series) MultiConnect® Conduit™ IP67 Base Station

Description
The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including moisture, dust, wind, rain, snow and extreme heat, supporting LoRaWAN™ applications in virtually any environment. Leveraging the MultiConnect Conduit, this solution can support thousands of LoRaWAN certified end nodes, including the MultiConnect® mDot™*. This flexible solution provides durable, low-power, wide area connectivity in support of M2M and IoT applications for both LoRa service providers and individual enterprises wanting to expand their LoRa network coverage. Bundled for easy deployment, the solution includes a MultiConnect Conduit with a LoRa MultiConnect® mCard™, IP67 enclosure and LoRa antenna to improve outdoor range and provides a choice of cellular 3G, 4G-LTE or Ethernet backhaul options. It can be deployed as part of an existing telecommunications tower, individual stand or wall mount. KEY BENEFITS External high gain antenna increases LoRa connectivity to remote assets Greatly expands LoRa network coverage High-quality, low-cost support for outdoor IoT applications FEATURES Lightning arrestor and grounding mechanism for protection against storm damage Supports 868 MHz and 915 MHz ISM bands LoRaWAN Compliant Supports Public and Private LoRa network deployments POE (power over Ethernet) for easy deployment and maintenance
Datasheet
Description
The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including moisture, dust, wind, rain, snow and extreme heat, supporting LoRaWAN™ applications in virtually any environment. Leveraging the MultiConnect Conduit, this solution can support thousands of LoRaWAN certified end nodes, including the MultiConnect® mDot™*. This flexible solution provides durable, low-power, wide area connectivity in support of M2M and IoT applications for both LoRa service providers and individual enterprises wanting to expand their LoRa network coverage. Bundled for easy deployment, the solution includes a MultiConnect Conduit with a LoRa MultiConnect® mCard™, IP67 enclosure and LoRa antenna to improve outdoor range and provides a choice of cellular 3G, 4G-LTE or Ethernet backhaul options. It can be deployed as part of an existing telecommunications tower, individual stand or wall mount. KEY BENEFITS External high gain antenna increases LoRa connectivity to remote assets Greatly expands LoRa network coverage High-quality, low-cost support for outdoor IoT applications FEATURES Lightning arrestor and grounding mechanism for protection against storm damage Supports 868 MHz and 915 MHz ISM bands LoRaWAN Compliant Supports Public and Private LoRa network deployments POE (power over Ethernet) for easy deployment and maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Conduit for Outdoor LoRa™ Deployments (MTCDTIP Series) - MultiConnect® Conduit™ IP67 Base Station - Multi-Tech Systems, Inc.
Mounds View, MN, USA
IP67 Conduit for Outdoor LoRa™ Deployments (MTCDTIP Series)
MultiConnect® Conduit™ IP67 Base Station
IP67 Conduit for Outdoor LoRa™ Deployments (MTCDTIP Series) MultiConnect® Conduit™ IP67 Base Station
The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including moisture, dust, wind, rain, snow and extreme heat, supporting LoRaWAN™ applications in virtually any environment. Leveraging the MultiConnect Conduit, this solution can support thousands of LoRaWAN certified end nodes, including the MultiConnect® mDot™*. This flexible solution provides durable, low-power, wide area connectivity in support of M2M and IoT applications for both LoRa service providers and individual enterprises wanting to expand their LoRa network coverage. Bundled for easy deployment, the solution includes a MultiConnect Conduit with a LoRa MultiConnect® mCard™, IP67 enclosure and LoRa antenna to improve outdoor range and provides a choice of cellular 3G, 4G-LTE or Ethernet backhaul options. It can be deployed as part of an existing telecommunications tower, individual stand or wall mount. KEY BENEFITS External high gain antenna increases LoRa connectivity to remote assets Greatly expands LoRa network coverage High-quality, low-cost support for outdoor IoT applications FEATURES Lightning arrestor and grounding mechanism for protection against storm damage Supports 868 MHz and 915 MHz ISM bands LoRaWAN Compliant Supports Public and Private LoRa network deployments POE (power over Ethernet) for easy deployment and maintenance

The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including moisture, dust, wind, rain, snow and extreme heat, supporting LoRaWAN™ applications in virtually any environment. Leveraging the MultiConnect Conduit, this solution can support thousands of LoRaWAN certified end nodes, including the MultiConnect® mDot™*. This flexible solution provides durable, low-power, wide area connectivity in support of M2M and IoT applications for both LoRa service providers and individual enterprises wanting to expand their LoRa network coverage.

Bundled for easy deployment, the solution includes a MultiConnect Conduit with a LoRa MultiConnect® mCard™, IP67 enclosure and LoRa antenna to improve outdoor range and provides a choice of cellular 3G, 4G-LTE or Ethernet backhaul options. It can be deployed as part of an existing telecommunications tower, individual stand or wall mount.

KEY BENEFITS

  • External high gain antenna increases LoRa connectivity to remote assets
  • Greatly expands LoRa network coverage
  • High-quality, low-cost support for outdoor IoT applications

FEATURES

  • Lightning arrestor and grounding mechanism for protection against storm damage
  • Supports 868 MHz and 915 MHz ISM bands
  • LoRaWAN Compliant
  • Supports Public and Private LoRa network deployments
  • POE (power over Ethernet) for easy deployment and maintenance
Supplier's Site Datasheet

Technical Specifications

  Multi-Tech Systems, Inc.
Product Category Network Equipment
Product Number MultiConnect® Conduit™ IP67 Base Station
Product Name IP67 Conduit for Outdoor LoRa™ Deployments (MTCDTIP Series)
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-GU-8E8A-CE - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528DI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details