Multi-Tech Systems, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
Extend your networks reach into your remote sites, connect payment and inventory management systems, monitor equipment performance and provide always on failover connectivity through your choice of broadband wireless networks.
MultiConnect® Conduit™ is the industry’s most configurable, manageable, and scalable communications gateway for industrial IoT applications. Network connectivity choices to your preferred data management platform include carrier approved 4G-LTE,...
MultiConnect® PCIe embedded PCIe mini card communication modules and cellular modems are complete, ready-to-integrate communication devices that offers standards-based hepta-band HSPA+ 21 performance. Optional GPS, Wi-Fi® and Bluetooth...
The MultiConnect® eCell cellular to Ethernet bridge makes adding cellular connectivity to existing wired assets quick and easy. Providing wireless failover to prevent network outages to vending machines, kiosks, digital...
The MultiConnect® OCG-E embedded open communications gateway does it all by combining an open Linux development environment, fully certified 3G cellular modem and multiple interfaces to provide the quickest and...
The MultiConnect® AW analog-to-wireless converter is a convenient way to connect legacy dial-up devices to cellular networks to extend the life of your existing equipment. MultiConnect AW targets applications...
The MultiConnect® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver...
The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa™ public or private network deployments. This highly scalable and certified IP67 solution...
The MultiConnect® Dragonfly™ embedded cellular SoM's are fully certified and MNO approved, ready-to-integrate modules that offer developers the functionality of a programmable computing platform with the convenience of...
The MultiConnect® rCell 100 Series of cellular routers are a part of MultiTech’s comprehensive portfolio of cellular connectivity products optimized for M2M (machine-to-machine) communications. With the Industry’s most cost...
The MultiMobile™ USB portable modem provides fast data and fax speeds and a hot-swappable USB interface. This globally approved analog modem offers a cost-effective option for wide-scale deployment. It also...
The MultiModem® IND industrial modem is designed for outdoor applications and remote equipment monitoring. Windows plug-and-play operation lets you integrate it and forget it. The IND has a metal...
The MultiModem® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density,...
The MultiModem® ZBA business modem provides high-speed data, remote configuration for centralized setup and control, and callback security making the ZBA our most popular modem for business applications. In...
The MultiModem® ZDX delivers the highest-speed dial-up for integrated voice, data transfers and faxing capabilities making it ideal for the mainstream PC market, as well as with UNIX, medical...
The MultiModem® ZPX V.92 internal modem offers remote device management solutions. Whether your application need is out-of-band management, troubleshooting or sending updates to a remote management server, the MultiModem...
The MultiVOIP® FX SIP gateway integrates with existing network to provide toll-free voice and fax communications over the Internet or Intranet. Its flexible architecture supports a broad range of IP...
The MultiVOIP® gateway integrates with existing network to provide toll-free voice and fax communications over the Internet or Intranet. Its flexible architecture supports a broad range of IP applications...
The QuickCarrier® USB-D cellular external dongle is an industrial-grade USB that plugs directly into devices to enable immediate communication with your carrier network. The USB-D delivers a path to upgrade...
The QuickCarrier® USB-E embedded USB cellular modems offer simple cellular technology for data-intensive applications such as remote video surveillance and multimedia POS/ATM terminals. The Universal Socket footprint is easy...
The RJModem™ embedded analog modem delivers global compliancy for wide scale deployment. Ideal for designing into small applications to easily get analog connectivity. The RJModem Developer's Kit allows you to...
The SocketModem® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow...
The SocketModem® embedded modem integrates data/fax modem functionality and fast connect rates targeted at applications that periodically need to send or receive data over a standard telephone line. The...
The SocketModem® iCell intelligent cellular modems add wireless communication and GPS tracking for remote device tracking, monitoring and reporting. Universal Socket Connectivity lets you use one system design and...
The SocketModem® IP intelligent modem creates Internet-ready devices by integrating modem functionality and a complete TCP/IP protocol stack for enhanced M2M connectivity. The SocketModem IP Internet enables any device,...